2 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features
WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes
RES 2 OHM 5% 5W AXIAL
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 95J2R0E-ND | 70024161 | 65K0600 | 95J2R0E |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Ohmite | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | ThroughHole; Axial Leads |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | 2 ohms |