Ohmite Manufacturing Co. Chassis Mount Resistors ARG400C 25R J

Description
25 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARG400C25RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARG400C25RJ-ND
Chassis Mount Resistors ARG400C25RJ-ND
25 Ohms ±5% 500W Wirewound Chassis Mount Resistor

25 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - ARG400C 25R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARG400C 25R J
Chassis Mount Resistors ARG400C 25R J
RES CHAS MNT 25 OHM 5% 500W

RES CHAS MNT 25 OHM 5% 500W

Supplier's Site Datasheet
Res, 25R, 400W, Wire, Wirewound; Resistance Ohmite - 84AC4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R, 400W, Wire, Wirewound; Resistance Ohmite
84AC4134
Res, 25R, 400W, Wire, Wirewound; Resistance Ohmite 84AC4134
RES, 25R, 400W, WIRE, WIREWOUND; Resistance:25ohm; Product Range:ARG Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

RES, 25R, 400W, WIRE, WIREWOUND; Resistance:25ohm; Product Range:ARG Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/K; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ARG400C25RJ-ND ARG400C 25R J 84AC4134
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 25R, 400W, Wire, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Wire Leads
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers