Ohmite Manufacturing Co. Through Hole Resistors 95J470E

Description
5W 470 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
5W 470 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J470E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J470E-ND
Through Hole Resistors 95J470E-ND
5W 470 OHMS VIT MOLD 5%

5W 470 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite - 65K0650 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite
65K0650
Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite 65K0650
WIREWOUND RESISTOR, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 5W, 5%; Resistance:470ohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J470E-ND 65K0650
Product Name Through Hole Resistors Wirewound Resistor, 470 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details