Ohmite Manufacturing Co. Through Hole Resistors B12J2R0E

Description
12W 2 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 2 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J2R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J2R0E-ND
Through Hole Resistors B12J2R0E-ND
12W 2 OHMS VIT 5%

12W 2 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 2 Ohm, 12W, 5%; Resistance Ohmite - 64K3707 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 12W, 5%; Resistance Ohmite
64K3707
Wirewound Resistor, 2 Ohm, 12W, 5%; Resistance Ohmite 64K3707
WIREWOUND RESISTOR, 2 OHM, 12W, 5%; Resistance:2ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 12W, 5%; Resistance:2ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70024145 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70024145
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70024145
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B12J2R0E-ND 64K3707 70024145
Product Name Through Hole Resistors Wirewound Resistor, 2 Ohm, 12W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details