Ohmite Manufacturing Co. Chassis Mount Resistors ARF400 10R J

Description
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - ARF40010RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
ARF40010RJ-ND
Chassis Mount Resistors ARF40010RJ-ND
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor

10 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 10R, 5%, 400W; Resistance Ohmite - 34AC1226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10R, 5%, 400W; Resistance Ohmite
34AC1226
Resistor, Wirewound, 10R, 5%, 400W; Resistance Ohmite 34AC1226
RESISTOR, WIREWOUND, 10R, 5%, 400W; Resistance:10ohm; Product Range:ARF Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10R, 5%, 400W; Resistance:10ohm; Product Range:ARF Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:1.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - ARF400 10R J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
ARF400 10R J
Chassis Mount Resistors ARF400 10R J
RES CHAS MNT 10 OHM 5% 400W

RES CHAS MNT 10 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ARF40010RJ-ND 34AC1226 ARF400 10R J
Product Name Chassis Mount Resistors Resistor, Wirewound, 10R, 5%, 400W; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details