Ohmite Manufacturing Co. Resistor, Wirewound, 1 Ohm, 5W, 5%; Resistance Ohmite 95J1R0

Description
RESISTOR, WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1 Ohm, 5W, 5%; Resistance Ohmite - 02F1569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 5W, 5%; Resistance Ohmite
02F1569
Resistor, Wirewound, 1 Ohm, 5W, 5%; Resistance Ohmite 02F1569
RESISTOR, WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No

RESISTOR, WIREWOUND, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1569
Product Name Resistor, Wirewound, 1 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details