Ohmite Manufacturing Co. Through Hole Resistors B12J20RE

Description
20 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J20RE-ND
Through Hole Resistors B12J20RE-ND
20 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70022606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70022606
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70022606
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 20 Ohm, 12W, 5%; Resistance Ohmite - 64K3709 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 12W, 5%; Resistance Ohmite
64K3709
Wirewound Resistor, 20 Ohm, 12W, 5%; Resistance Ohmite 64K3709
WIREWOUND RESISTOR, 20 OHM, 12W, 5%; Resistance:20ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 12W, 5%; Resistance:20ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B12J20RE-ND 70022606 64K3709
Product Name Through Hole Resistors Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 20 Ohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details