Ohmite Manufacturing Co. Resistor, Wirewound, 3 Ohm, 5W, 5%; Resistance Ohmite 95J3R0

Description
RESISTOR, WIREWOUND, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 3 Ohm, 5W, 5%; Resistance Ohmite - 02F1572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 5W, 5%; Resistance Ohmite
02F1572
Resistor, Wirewound, 3 Ohm, 5W, 5%; Resistance Ohmite 02F1572
RESISTOR, WIREWOUND, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No

RESISTOR, WIREWOUND, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1572
Product Name Resistor, Wirewound, 3 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details