Ohmite Manufacturing Co. Through Hole Resistors B12J40RE

Description
40 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
40 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J40RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J40RE-ND
Through Hole Resistors B12J40RE-ND
40 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

40 Ohms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 40 Ohm, 12W, 5%; Resistance Ohmite - 64K3729 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 12W, 5%; Resistance Ohmite
64K3729
Wirewound Resistor, 40 Ohm, 12W, 5%; Resistance Ohmite 64K3729
WIREWOUND RESISTOR, 40 OHM, 12W, 5%; Resistance:40ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 12W, 5%; Resistance:40ohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70024147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70024147
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70024147
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B12J40RE-ND 64K3729 70024147
Product Name Through Hole Resistors Wirewound Resistor, 40 Ohm, 12W, 5%; Resistance Ohmite Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details