Ohmite Manufacturing Co. OHM Bracket Mount B12J2K5

Description
RESISTOR, 2.5K OHM, 12 WATT, FIXED,
Description
RESISTOR, 2.5K OHM, 12 WATT, FIXED,

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - B12J2K5 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B12J2K5
OHM Bracket Mount B12J2K5
RESISTOR, 2.5K OHM, 12 WATT, FIXED,

RESISTOR, 2.5K OHM, 12 WATT, FIXED,

Supplier's Site
Wirewound Resistor, 2.5Kohm, 12W, 5%; Resistance Ohmite - 02F1823 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 12W, 5%; Resistance Ohmite
02F1823
Wirewound Resistor, 2.5Kohm, 12W, 5%; Resistance Ohmite 02F1823
WIREWOUND RESISTOR, 2.5KOHM, 12W, 5%; Resistance:2.5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 2.5KOHM, 12W, 5%; Resistance:2.5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B12J2K5 02F1823
Product Name OHM Bracket Mount Wirewound Resistor, 2.5Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers