Ohmite Manufacturing Co. Through Hole Resistors B12J3K0E

Description
12W 3000 OHMS VIT 5%
Request a Quote Datasheet
Description
12W 3000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J3K0E-ND
Through Hole Resistors B12J3K0E-ND
12W 3000 OHMS VIT 5%

12W 3000 OHMS VIT 5%

Buy Now Datasheet
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70022611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70022611
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70022611
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 3Kohm, 12W, 5%; Resistance Ohmite - 64K3716 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 12W, 5%; Resistance Ohmite
64K3716
Wirewound Resistor, 3Kohm, 12W, 5%; Resistance Ohmite 64K3716
WIREWOUND RESISTOR, 3KOHM, 12W, 5%; Resistance:3kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 12W, 5%; Resistance:3kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B12J3K0E-ND 70022611 64K3716
Product Name Through Hole Resistors Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details