20 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Diameter:6.7mmRoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 95J20R-ND | 02F1581 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 20 ohms | 20 ohms |