Ohmite Manufacturing Co. Through Hole Resistors B12J50KE

Description
50 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
50 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J50KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J50KE-ND
Through Hole Resistors B12J50KE-ND
50 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

50 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70022615 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70022615
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70022615
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 50Kohm, 12W, 5%; Resistance Ohmite - 64K3735 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 12W, 5%; Resistance Ohmite
64K3735
Wirewound Resistor, 50Kohm, 12W, 5%; Resistance Ohmite 64K3735
WIREWOUND RESISTOR, 50KOHM, 12W, 5%; Resistance:50kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 12W, 5%; Resistance:50kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B12J50KE-ND 70022615 64K3735
Product Name Through Hole Resistors Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 50Kohm, 12W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers