Ohmite Manufacturing Co. Through Hole Resistors 95J1R5E

Description
1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J1R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J1R5E-ND
Through Hole Resistors 95J1R5E-ND
1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,1.5Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite - 65K0569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,1.5Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
65K0569
Resistor,wirewound,1.5Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite 65K0569
Resistor,Wirewound,1 .5Ohms,495WV,5+/-% Tol RoHS Compliant: Yes

Resistor,Wirewound,1.5Ohms,495WV,5+/-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 95J1R5E-ND 65K0569
Product Name Through Hole Resistors Resistor,wirewound,1.5Ohms,495Wv,5+/-% Tol Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details