Ohmite Manufacturing Co. Through Hole Resistors 95J5K6E

Description
5W 5K6 OHMS VIT MOLD 5%
Request a Quote Datasheet
Description
5W 5K6 OHMS VIT MOLD 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 95J5K6E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
95J5K6E-ND
Through Hole Resistors 95J5K6E-ND
5W 5K6 OHMS VIT MOLD 5%

5W 5K6 OHMS VIT MOLD 5%

Buy Now Datasheet
Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Ohmite - 65K0653 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Ohmite
65K0653
Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Ohmite 65K0653
WIREWOUND RESISTOR, 5.6KOHM, 5W, 5%; Resistance:5.6kohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6KOHM, 5W, 5%; Resistance:5.6kohm; Product Range:90 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5.6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel - 70023539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5.6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
70023539
Resistor;Wirewound;Res 5.6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel 70023539
Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads. Features Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating) Meets Mil-R-26 Requirements for Insulated Resistors All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Molded construction provides consistent shape and size which permits mounting in clips to extend power rating. Mechanical integrity is enhanced by the all-welded construction and the vitreous enamel coating is flame resistant. The durable vitreous enamel coating, which is silicone-free, permits the resistors to maintain a hard coating while operating at high temperatures. Ceramic core with solder coated axial leads.
Features

  • Molded Construction Provides Consistent Shape and Size (Permits Mounting in Clips, Which Extends Power Rating)
  • Meets Mil-R-26 Requirements for Insulated Resistors
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 95J5K6E-ND 65K0653 70023539
Product Name Through Hole Resistors Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5.6 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 6 ohms 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details