Ohmite Manufacturing Co. Through Hole Resistors B12J5K0E

Description
5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J5K0E-ND
Through Hole Resistors B12J5K0E-ND
5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 12W, 5%; Resistance Ohmite - 64K3733 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 12W, 5%; Resistance Ohmite
64K3733
Wirewound Resistor, 5Kohm, 12W, 5%; Resistance Ohmite 64K3733
WIREWOUND RESISTOR, 5KOHM, 12W, 5%; Resistance:5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 12W, 5%; Resistance:5kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70023666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70023666
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70023666
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
OHM Bracket Mount - B12J5K0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B12J5K0E
OHM Bracket Mount B12J5K0E
RESISTOR, 5K OHM, 12 WATT, FIXED,

RESISTOR, 5K OHM, 12 WATT, FIXED,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number B12J5K0E-ND 64K3733 70023666 B12J5K0E
Product Name Through Hole Resistors Wirewound Resistor, 5Kohm, 12W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details