Ohmite Manufacturing Co. Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite 95J10K

Description
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite - 02F1640 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite
02F1640
Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite 02F1640
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:95 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:495V; Resistor Technology:Ceramic; Product Length:24.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1640
Product Name Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details