Ohmite Manufacturing Co. Through Hole Resistors B12J2K0E

Description
2 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B12J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B12J2K0E-ND
Through Hole Resistors B12J2K0E-ND
2 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 kOhms ±5% 12W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 12W, 5%; Resistance Ohmite - 64K3704 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 12W, 5%; Resistance Ohmite
64K3704
Wirewound Resistor, 2Kohm, 12W, 5%; Resistance Ohmite 64K3704
WIREWOUND RESISTOR, 2KOHM, 12W, 5%; Resistance:2kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 12W, 5%; Resistance:2kohm; Product Range:B12 Series; Power Rating:12W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:625V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel - 70022608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
70022608
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel 70022608
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B12J2K0E-ND 64K3704 70022608
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 12W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 12 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details