Trumeter Company, Inc. Datasheets for Digital Counters
Digital counters are electronic devices that perform a variety of counting functions. They may count single actions, provide totalizing, or perform other calculations.
Digital Counters: Learn more
| Product Name | Notes |
|---|---|
| 8 digit LCD bi-directional totalising counter for PCB mounting, with pushbutton reset. This PCB mount bi-directional totalising counter operates from an external 3VDC supply. It is supplied with an electrical... | |
| 8 digit LCD self powered totalising counter in a 24 x 48 DIN standard case. Powered by their own integral lithium batteries these totalising counters have a front panel reset... | |
| 8 digit liquid crystal display counter, self powered with a 10 year battery life the unit accepts input voltages of 10-110VDC or 10-240VAC A compact lcd counter designed for many... | |
| A 6 figure (non-reset), AC hour meter encased in a rugged steel housing. These models are completely sealed. UL, CE and ROHS compliant. Features Rugged steel housing Chrome bezel Readouts... | |
| A 6 figure, battery powered, push-button or key reset, electronic LCD totalizer, available in base mount or panel mount configuration. No external power supply is required. Large 0.50 inch (12... | |
| A compact LCD counter designed for many applications, screw terminals ensures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high... | |
| Miniature, 6 digit LCD PCB mount totalising counter designed for minimal power requirement. These miniature 6 digit totalising counters are suitable for either direct PCB mounting, or panel mounting with... | |
| Simultaneous operation in different modes is now possible with this recent development of the highly successful 9100 multi-function counter. Additional enhancements include 3-line display, more keys, network capability, enhanced programming,... | |
| The 6300 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the... | |
| The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6... | |
| The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed... | |
| The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings. All models are totally sealed... | |
| The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are... | |
| This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it... | |
| This versatile counter with prescaling can be configured for quadrature or uni-directional inputs, dual preset or single preset with batch preset. Reset can be automatic, manual or electronic with a... |