Trumeter Company, Inc. Rotary Counter, 5Digit, 5Mm, Left-Hand; No. Of Digits / Alpha Trumeter 7/1/2215

Description
ROTARY COUNTER, 5DIGIT, 5MM, LEFT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes
Datasheet
Description
ROTARY COUNTER, 5DIGIT, 5MM, LEFT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Counter, 5Digit, 5Mm, Left-Hand; No. Of Digits / Alpha Trumeter - 27B4592 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Counter, 5Digit, 5Mm, Left-Hand; No. Of Digits / Alpha Trumeter
27B4592
Rotary Counter, 5Digit, 5Mm, Left-Hand; No. Of Digits / Alpha Trumeter 27B4592
ROTARY COUNTER, 5DIGIT, 5MM, LEFT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes

ROTARY COUNTER, 5DIGIT, 5MM, LEFT-HAND; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Product Range:22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27B4592
Product Name Rotary Counter, 5Digit, 5Mm, Left-Hand; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input - LT80FR - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2615016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details