Trumeter Company, Inc. Non-Reset Counter, 6 Digit, 24Vdc; No. Of Digits / Alpha Trumeter RV8-4916

Description
NON-RESET COUNTER, 6 DIGIT, 24VDC; No. of Digits / Alpha:6; Digit Height:4.064mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:4916 Series RoHS Compliant: Yes
Datasheet
Description
NON-RESET COUNTER, 6 DIGIT, 24VDC; No. of Digits / Alpha:6; Digit Height:4.064mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:4916 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reset Counter, 6 Digit, 24Vdc; No. Of Digits / Alpha Trumeter - 46AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reset Counter, 6 Digit, 24Vdc; No. Of Digits / Alpha Trumeter
46AC8417
Non-Reset Counter, 6 Digit, 24Vdc; No. Of Digits / Alpha Trumeter 46AC8417
NON-RESET COUNTER, 6 DIGIT, 24VDC; No. of Digits / Alpha:6; Digit Height:4.064mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:4916 Series RoHS Compliant: Yes

NON-RESET COUNTER, 6 DIGIT, 24VDC; No. of Digits / Alpha:6; Digit Height:4.064mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:4916 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 46AC8417
Product Name Non-Reset Counter, 6 Digit, 24Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 2698523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details