Trumeter Company, Inc. Timer Display Panel; No. Of Digits / Alpha Trumeter 4/1/2835

Description
TIMER DISPLAY PANEL; No. of Digits / Alpha:-; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TIMER DISPLAY PANEL; No. of Digits / Alpha:-; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Display Panel; No. Of Digits / Alpha Trumeter - 94F365 - Newark, An Avnet Company
Chicago, IL, United States
Timer Display Panel; No. Of Digits / Alpha Trumeter
94F365
Timer Display Panel; No. Of Digits / Alpha Trumeter 94F365
TIMER DISPLAY PANEL; No. of Digits / Alpha:-; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:-RoHS Compliant: Yes

TIMER DISPLAY PANEL; No. of Digits / Alpha:-; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:60°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 94F365
Product Name Timer Display Panel; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to 140 F (-26 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details