Trumeter Company, Inc. 8 Digit Self Powered Electronic LCD Counter 6300 Series

Description
The 6300 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications. A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, reflective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available. The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to European RoHS and WEEE standards. Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable
Datasheet
Description
The 6300 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications. A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, reflective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available. The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to European RoHS and WEEE standards. Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Digit Self Powered Electronic LCD Counter - 6300 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
8 Digit Self Powered Electronic LCD Counter
6300 Series
8 Digit Self Powered Electronic LCD Counter 6300 Series
The 6300 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications. A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, reflective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available. The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to European RoHS and WEEE standards. Features Optional external electronic reset Optional front panel programming 3 Redi-Alerts Preset functionality Start time (available on hour meter only) Part numbers must be in 63XX-X5XX-0000 format to be programmable

The 6300 Series with 8 LCD digits brings more features to the user than ever before. Available in single and/or multi-function units, the array of functions and options make the Model 63 suitable for a variety of applications.

A long list of features includes a programmable output, an external reset, a front panel reset enable, and programmable alert or preset capabilities. The front end of the Model 63 utilizes a high-contrast, reflective, 8-digit LCD with 0.32 inch [8mm] digits and seven icons, while at the back end, Switch (Dry Contact), Low Voltage DC, and High Voltage DC and AC Inputs are available.

The Model 63 family is designed with a rugged plastic housing and is NEMA 4/4X, 12, & IP66 rated when used with the optional gasket. In addition, the unit is compliant with CE EMC standards to EN61326:2001 for industrial applications, recognized by UL for U.S. and Canadian safety standards, and compliant to European RoHS and WEEE standards.

Features

  • Optional external electronic reset
  • Optional front panel programming
    • 3 Redi-Alerts
    • Preset functionality
    • Start time (available on hour meter only)
    • Part numbers must be in 63XX-X5XX-0000 format to be programmable
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 6300 Series
Product Name 8 Digit Self Powered Electronic LCD Counter
Operating Temperature -4 to 140 F (-20 to 60 C)
Number of Functions Single
Direction Up Count
Reset Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input - LT80FR - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details