Trumeter Company, Inc. Any Housing Any Function Timer 3410 Series

Description
The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Models are available as a Preset Counter/Timer with a MOSFET output for the actuation of external alarms or indicator lamps. Users can program or specify the service interval and flash duration for each Redi-Alert. Features Totally sealed from moisture and dirt AC or DC voltage input in the same unit Compact depth Optional programmable output thresholds (MOSFET) Optional preset count value/Hour Meter Optional - up to 3 Redi-Alerts/7 icons Fits in existing panel openings Always on display A choice of 5 housings A choice of reset modes Optional front panel programmable Optional preset functions with output Can be programmed with starting time 15+ Year Battery Life
Datasheet
Description
The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Models are available as a Preset Counter/Timer with a MOSFET output for the actuation of external alarms or indicator lamps. Users can program or specify the service interval and flash duration for each Redi-Alert. Features Totally sealed from moisture and dirt AC or DC voltage input in the same unit Compact depth Optional programmable output thresholds (MOSFET) Optional preset count value/Hour Meter Optional - up to 3 Redi-Alerts/7 icons Fits in existing panel openings Always on display A choice of 5 housings A choice of reset modes Optional front panel programmable Optional preset functions with output Can be programmed with starting time 15+ Year Battery Life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Any Housing Any Function Timer - 3410 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Any Housing Any Function Timer
3410 Series
Any Housing Any Function Timer 3410 Series
The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Models are available as a Preset Counter/Timer with a MOSFET output for the actuation of external alarms or indicator lamps. Users can program or specify the service interval and flash duration for each Redi-Alert. Features Totally sealed from moisture and dirt AC or DC voltage input in the same unit Compact depth Optional programmable output thresholds (MOSFET) Optional preset count value/Hour Meter Optional - up to 3 Redi-Alerts/7 icons Fits in existing panel openings Always on display A choice of 5 housings A choice of reset modes Optional front panel programmable Optional preset functions with output Can be programmed with starting time 15+ Year Battery Life

The Redington 3400 Series provides a large display, with 0.28” [7mm] high characters, in the industry standard housings. Units are available in 5 different housings All models are totally sealed and are capable of submersion in 6’ [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment.

Maintenance Meters are offered with multiple “Redi-Alerts” to alert users when service is due. Models are available with front panel field programmable alerts. Not only does the display flash to get attention, but it displays a choice of 7 different .08”[2mm] maintenance icons. Models are available as a Preset Counter/Timer with a MOSFET output for the actuation of external alarms or indicator lamps. Users can program or specify the service interval and flash duration for each Redi-Alert.

Features

  • Totally sealed from moisture and dirt
  • AC or DC voltage input in the same unit
  • Compact depth
  • Optional programmable output thresholds (MOSFET)
  • Optional preset count value/Hour Meter
  • Optional - up to 3 Redi-Alerts/7 icons
  • Fits in existing panel openings
  • Always on display
  • A choice of 5 housings
  • A choice of reset modes
  • Optional front panel programmable
  • Optional preset functions with output
  • Can be programmed with starting time
  • 15+ Year Battery Life
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Timers
Product Number 3410 Series
Product Name Any Housing Any Function Timer
Instrument Type Counter; Timer
Technology Electronic
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8619851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 24V; Product Range Finder - 08X7295 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details