Trumeter Company, Inc. Lcd Counter; No. Of Digits / Alpha Trumeter 3400-2000

Description
LCD COUNTER; No. of Digits / Alpha:8; Supply Voltage Max:300V; Character Size:7mm; Time Max:0.1s; Time Min:99999999h RoHS Compliant: Yes
Description
LCD COUNTER; No. of Digits / Alpha:8; Supply Voltage Max:300V; Character Size:7mm; Time Max:0.1s; Time Min:99999999h RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0080 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter; No. Of Digits / Alpha Trumeter
05N0080
Lcd Counter; No. Of Digits / Alpha Trumeter 05N0080
LCD COUNTER; No. of Digits / Alpha:8; Supply Voltage Max:300V; Character Size:7mm; Time Max:0.1s; Time Min:99999999h RoHS Compliant: Yes

LCD COUNTER; No. of Digits / Alpha:8; Supply Voltage Max:300V; Character Size:7mm; Time Max:0.1s; Time Min:99999999h RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 05N0080
Product Name Lcd Counter; No. Of Digits / Alpha Trumeter
Minimum Time Setting 3.60E11 seconds
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I/AS - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals - LT60VF1 - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8494658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details