Trumeter Company, Inc. Electronic Tally; No. Of Digits / Alpha Trumeter E3-1804

Description
ELECTRONIC TALLY; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: NA
Description
ELECTRONIC TALLY; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Electronic Tally; No. Of Digits / Alpha Trumeter - 31K1710 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Tally; No. Of Digits / Alpha Trumeter
31K1710
Electronic Tally; No. Of Digits / Alpha Trumeter 31K1710
ELECTRONIC TALLY; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: NA

ELECTRONIC TALLY; No. of Digits / Alpha:4; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 31K1710
Product Name Electronic Tally; No. Of Digits / Alpha Trumeter
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8966970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details