Trumeter Company, Inc. Electronic Counter, 8 Digit, 240Vac; No. Of Digits / Alpha Trumeter KAL-D06

Description
ELECTRONIC COUNTER, 8 DIGIT, 240VAC; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10VAC; Supply Voltage Max:240VAC; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC COUNTER, 8 DIGIT, 240VAC; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10VAC; Supply Voltage Max:240VAC; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Counter, 8 Digit, 240Vac; No. Of Digits / Alpha Trumeter - 56W4544 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Counter, 8 Digit, 240Vac; No. Of Digits / Alpha Trumeter
56W4544
Electronic Counter, 8 Digit, 240Vac; No. Of Digits / Alpha Trumeter 56W4544
ELECTRONIC COUNTER, 8 DIGIT, 240VAC; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10VAC; Supply Voltage Max:240VAC; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

ELECTRONIC COUNTER, 8 DIGIT, 240VAC; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10VAC; Supply Voltage Max:240VAC; Panel Cutout Height:22.5mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 56W4544
Product Name Electronic Counter, 8 Digit, 240Vac; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 8966983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Reset None; Manual; Auto; Automatic, manual, no reset
Display Type Lcd
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details