Trumeter Company, Inc. Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter 3400-0010

Description
LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter - 92P7189 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter
92P7189
Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter 92P7189
LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes

LCD COUNTER, 8-DIGITS, 20VAC-300VAC / 10VDC-300VDC; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 92P7189
Product Name Lcd Counter, 8-Digits, 20Vac-300Vac / 10Vdc-300Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature ? to 185 F (? to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizer, 8900D Series - 8905DQ - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 854330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details