Trumeter Company, Inc. Counter Display Panel; No. Of Digits / Alpha Trumeter B8-5804

Description
COUNTER DISPLAY PANEL; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:55.12mm; Panel Cutout Width:55.12mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COUNTER DISPLAY PANEL; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:55.12mm; Panel Cutout Width:55.12mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter Display Panel; No. Of Digits / Alpha Trumeter - 44F3127 - Newark, An Avnet Company
Chicago, IL, United States
Counter Display Panel; No. Of Digits / Alpha Trumeter
44F3127
Counter Display Panel; No. Of Digits / Alpha Trumeter 44F3127
COUNTER DISPLAY PANEL; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:55.12mm; Panel Cutout Width:55.12mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes

COUNTER DISPLAY PANEL; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:55.12mm; Panel Cutout Width:55.12mm; Operating Temperature Min:-26°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 44F3127
Product Name Counter Display Panel; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details