Trumeter Company, Inc. Timer/Counter 9415-001

Description
REDINGTON MODEL 94 ,6 FIGURE ,ELECTRONIC LCD TOTALIZER, COUNTER, BASE MOUNT ,PUSH-BUTTON RESET, 6-240 VAC/VDC, BASE MOUNT, LCD COUNTER. FREE 2 YEAR RADWELL WARRANTY
Description
REDINGTON MODEL 94 ,6 FIGURE ,ELECTRONIC LCD TOTALIZER, COUNTER, BASE MOUNT ,PUSH-BUTTON RESET, 6-240 VAC/VDC, BASE MOUNT, LCD COUNTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 52837917 - Radwell International
Willingboro, NJ, United States
Timer/Counter
52837917
Timer/Counter 52837917
REDINGTON MODEL 94 ,6 FIGURE ,ELECTRONIC LCD TOTALIZER, COUNTER, BASE MOUNT ,PUSH-BUTTON RESET, 6-240 VAC/VDC, BASE MOUNT, LCD COUNTER. FREE 2 YEAR RADWELL WARRANTY

REDINGTON MODEL 94 ,6 FIGURE ,ELECTRONIC LCD TOTALIZER, COUNTER, BASE MOUNT ,PUSH-BUTTON RESET, 6-240 VAC/VDC, BASE MOUNT, LCD COUNTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Totalizing Counter; No. Of Digits / Alpha Trumeter - 48M1363 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Trumeter
48M1363
Totalizing Counter; No. Of Digits / Alpha Trumeter 48M1363
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:12mm; Supply Voltage Min:6V; Supply Voltage Max:240V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:50°C; Depth:2.97"RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:12mm; Supply Voltage Min:6V; Supply Voltage Max:240V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-26°C; Operating Temperature Max:50°C; Depth:2.97"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Counters Digital Counters
Product Number 52837917 48M1363
Product Name Timer/Counter Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to 122 F (-26 to 50 C)
Unlock Full Specs
to access all available technical data