Trumeter Company, Inc. Lcd Counter, 8 Digit, 8Mm, 2.6 To 3.4Vdc; No. Of Digits / Alpha Trumeter 7401AS

Description
LCD COUNTER, 8 DIGIT, 8MM, 2.6 TO 3.4VDC; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:2.6VDC; Supply Voltage Max:3.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
LCD COUNTER, 8 DIGIT, 8MM, 2.6 TO 3.4VDC; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:2.6VDC; Supply Voltage Max:3.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8 Digit, 8Mm, 2.6 To 3.4Vdc; No. Of Digits / Alpha Trumeter - 37AJ7739 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8 Digit, 8Mm, 2.6 To 3.4Vdc; No. Of Digits / Alpha Trumeter
37AJ7739
Lcd Counter, 8 Digit, 8Mm, 2.6 To 3.4Vdc; No. Of Digits / Alpha Trumeter 37AJ7739
LCD COUNTER, 8 DIGIT, 8MM, 2.6 TO 3.4VDC; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:2.6VDC; Supply Voltage Max:3.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

LCD COUNTER, 8 DIGIT, 8MM, 2.6 TO 3.4VDC; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:2.6VDC; Supply Voltage Max:3.4VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7739
Product Name Lcd Counter, 8 Digit, 8Mm, 2.6 To 3.4Vdc; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 854324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 7
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details