Trumeter Company, Inc. Electronic Hand Tally 18 Series

Description
The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “-” button (red) will subtract a count from the total. When activated, an audible “beeper” sounds every count to verify that a count has been registered. All electronic components provides a long life counter with no moving parts to wear out. The counter is manufactured from impact-resistant plastic, combining lightweight with outstanding durability. Features Add or Add/Subtract models Beep at every count with the option of switching the sound off for silent operation Cannot accidentally reset or turn off; On/Off/Reset button must be held down for 3 seconds to reset Long life battery (replaceable) - typically 250 days without sound Large LCD display No mechanical parts to wear out Large rubber buttons for comfort of use Ergonomically designed for ease of use Carrying cord - 9.0" [229mm] Light weight
Datasheet
Description
The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “-” button (red) will subtract a count from the total. When activated, an audible “beeper” sounds every count to verify that a count has been registered. All electronic components provides a long life counter with no moving parts to wear out. The counter is manufactured from impact-resistant plastic, combining lightweight with outstanding durability. Features Add or Add/Subtract models Beep at every count with the option of switching the sound off for silent operation Cannot accidentally reset or turn off; On/Off/Reset button must be held down for 3 seconds to reset Long life battery (replaceable) - typically 250 days without sound Large LCD display No mechanical parts to wear out Large rubber buttons for comfort of use Ergonomically designed for ease of use Carrying cord - 9.0" [229mm] Light weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Hand Tally - 18 Series - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Hand Tally
18 Series
Electronic Hand Tally 18 Series
The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “-” button (red) will subtract a count from the total. When activated, an audible “beeper” sounds every count to verify that a count has been registered. All electronic components provides a long life counter with no moving parts to wear out. The counter is manufactured from impact-resistant plastic, combining lightweight with outstanding durability. Features Add or Add/Subtract models Beep at every count with the option of switching the sound off for silent operation Cannot accidentally reset or turn off; On/Off/Reset button must be held down for 3 seconds to reset Long life battery (replaceable) - typically 250 days without sound Large LCD display No mechanical parts to wear out Large rubber buttons for comfort of use Ergonomically designed for ease of use Carrying cord - 9.0" [229mm] Light weight

The Redington Models E2M & E3 offer an electronic version of the popular Hand Tally counter and are available with a choice of Add only or Add/Subtract models. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “-” button (red) will subtract a count from the total. When activated, an audible “beeper” sounds every count to verify that a count has been registered. All electronic components provides a long life counter with no moving parts to wear out. The counter is manufactured from impact-resistant plastic, combining lightweight with outstanding durability.

Features

  • Add or Add/Subtract models
  • Beep at every count with the option of switching the sound off for silent operation
  • Cannot accidentally reset or turn off; On/Off/Reset button
  • must be held down for 3 seconds to reset
  • Long life battery (replaceable) - typically 250 days without sound
  • Large LCD display
  • No mechanical parts to wear out
  • Large rubber buttons for comfort of use
  • Ergonomically designed for ease of use
  • Carrying cord - 9.0" [229mm]
  • Light weight
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Digital Counters
Product Number 18 Series
Product Name Electronic Hand Tally
Operating Temperature 32 to 122 F (0 to 50 C)
Number of Functions Single
Direction Up Count; Bi-directional Counter (optional feature)
Reset Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details