Trumeter Company, Inc. Lcd Indicator/controller; No. Of Digits / Alpha Trumeter 8800-0000

Description
LCD INDICATOR/CONTROLLER ; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10V; Supply Voltage Max:32V; Panel Cutout Height:41.1mm; Panel Cutout Width:75.2mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LCD INDICATOR/CONTROLLER ; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10V; Supply Voltage Max:32V; Panel Cutout Height:41.1mm; Panel Cutout Width:75.2mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Indicator/controller; No. Of Digits / Alpha Trumeter - 48M1325 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Indicator/controller; No. Of Digits / Alpha Trumeter
48M1325
Lcd Indicator/controller; No. Of Digits / Alpha Trumeter 48M1325
LCD INDICATOR/CONTROLLER ; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10V; Supply Voltage Max:32V; Panel Cutout Height:41.1mm; Panel Cutout Width:75.2mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

LCD INDICATOR/CONTROLLER; No. of Digits / Alpha:8; Digit Height:9mm; Supply Voltage Min:10V; Supply Voltage Max:32V; Panel Cutout Height:41.1mm; Panel Cutout Width:75.2mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48M1325
Product Name Lcd Indicator/controller; No. Of Digits / Alpha Trumeter
Operating Temperature -4 to ? F (-20 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 854346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details