Trumeter Company, Inc. Non-Reset Counter, 6-Digit, 26.4Vac; No. Of Digits / Alpha Trumeter FL3-4916

Description
NON-RESET COUNTER, 6-DIGIT, 26.4VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:21.6VAC; Supply Voltage Max:26.4VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
NON-RESET COUNTER, 6-DIGIT, 26.4VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:21.6VAC; Supply Voltage Max:26.4VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reset Counter, 6-Digit, 26.4Vac; No. Of Digits / Alpha Trumeter - 59AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reset Counter, 6-Digit, 26.4Vac; No. Of Digits / Alpha Trumeter
59AC8669
Non-Reset Counter, 6-Digit, 26.4Vac; No. Of Digits / Alpha Trumeter 59AC8669
NON-RESET COUNTER, 6-DIGIT, 26.4VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:21.6VAC; Supply Voltage Max:26.4VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

NON-RESET COUNTER, 6-DIGIT, 26.4VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:21.6VAC; Supply Voltage Max:26.4VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 59AC8669
Product Name Non-Reset Counter, 6-Digit, 26.4Vac; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
Counters - 8619857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 6
Digit Height 0.1732 inches (4.4 mm)
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details