Trumeter Company, Inc. Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter P8-4904

Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.65mm; Panel Cutout Width:37.08mm; Operating Temperature Min:-26°C; Depth:2.55" RoHS Compliant: Yes
Description
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.65mm; Panel Cutout Width:37.08mm; Operating Temperature Min:-26°C; Depth:2.55" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter - 48M0900 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
48M0900
Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter 48M0900
ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.65mm; Panel Cutout Width:37.08mm; Operating Temperature Min:-26°C; Depth:2.55" RoHS Compliant: Yes

ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.65mm; Panel Cutout Width:37.08mm; Operating Temperature Min:-26°C; Depth:2.55" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48M0900
Product Name Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details