ELECTROMECHANICAL TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-25°C; Operating Temperature Max:60°CRoHS Compliant: Yes
RH TOP COMING BSMNT RST STK, 6 DIGIT MECHANICAL STROKE COUNTER, RIGHT HAND, TOP COMING, BASE MOUNT, RESET KNOB. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 57F3516 | 52844055 |
| Product Name | Electromechanical Totalizing Counter; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |