Trumeter Company, Inc. Ac/dc Counter, 8 Digit, 7Mm, 300V, Spade; No. Of Digits / Alpha Trumeter 3400-1010

Description
AC/DC COUNTER, 8 DIGIT, 7MM, 300V, SPADE; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
AC/DC COUNTER, 8 DIGIT, 7MM, 300V, SPADE; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Counter, 8 Digit, 7Mm, 300V, Spade; No. Of Digits / Alpha Trumeter - 92P7190 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Counter, 8 Digit, 7Mm, 300V, Spade; No. Of Digits / Alpha Trumeter
92P7190
Ac/dc Counter, 8 Digit, 7Mm, 300V, Spade; No. Of Digits / Alpha Trumeter 92P7190
AC/DC COUNTER, 8 DIGIT, 7MM, 300V, SPADE; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

AC/DC COUNTER, 8 DIGIT, 7MM, 300V, SPADE; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:20VAC; Supply Voltage Max:300VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 92P7190
Product Name Ac/dc Counter, 8 Digit, 7Mm, 300V, Spade; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7P - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders - LT60QD - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Counters - 8619854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 7
Digit Height 0.1024 inches (2.6 mm)
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details