Trumeter Company, Inc. Electronic Predetermining Counter 7932

Description
This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via menu driven display High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved The count inputs are opto-isolated and can be sink (NPN) or source (PNP). The count is on the main display and the preset value is on the lower display. Reset can be remote, manual or automatic with a manual over-ride option. All programming, reset and presetting can be carried out from the front panel although the keys can be remotely disabled from the rear of the unit. Please note the electrical connections are different to the previous version (7931)
Datasheet
Description
This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via menu driven display High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved The count inputs are opto-isolated and can be sink (NPN) or source (PNP). The count is on the main display and the preset value is on the lower display. Reset can be remote, manual or automatic with a manual over-ride option. All programming, reset and presetting can be carried out from the front panel although the keys can be remotely disabled from the rear of the unit. Please note the electrical connections are different to the previous version (7931)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Predetermining Counter - 7932 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Predetermining Counter
7932
Electronic Predetermining Counter 7932
This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Simple programming via menu driven display High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved The count inputs are opto-isolated and can be sink (NPN) or source (PNP). The count is on the main display and the preset value is on the lower display. Reset can be remote, manual or automatic with a manual over-ride option. All programming, reset and presetting can be carried out from the front panel although the keys can be remotely disabled from the rear of the unit. Please note the electrical connections are different to the previous version (7931)

This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit.

  • Simple programming via menu driven display
  • High visibility supertwist LCD display can be viewed from any angle
  • Backlight programmable ON, OFF or AUTO
  • 40 years data retention with no power
  • Programmable decimal point up to 3 places
  • Operates from 85-265VAC or 10-26VDC
  • 12VDC output to drive a sensor (when AC powered)
  • Opto-isolated inputs
  • Wide range of prescaling
  • Output relay contacts rated at 5A
  • Output can be set to latch or pulse with programmable pulse duration
  • Environmental protection to IP65
  • Standard DIN housing
  • CE, UL and cUL approved

The count inputs are opto-isolated and can be sink (NPN) or source (PNP). The count is on the main display and the preset value is on the lower display. Reset can be remote, manual or automatic with a manual over-ride option. All programming, reset and presetting can be carried out from the front panel although the keys can be remotely disabled from the rear of the unit.

Please note the electrical connections are different to the previous version (7931)

Supplier's Site
7932 Electronic Predetermining Counter/Timer - 7932 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
7932 Electronic Predetermining Counter/Timer
7932
7932 Electronic Predetermining Counter/Timer 7932
This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit. Features Simple programming via menu driven display High visibility supertwist LCD display can be viewed from any angle Backlight programmable ON, OFF or AUTO 40 years data retention with no power Programmable decimal point up to 3 places Operates from 85-265VAC or 10-26VDC 12VDC output to drive a sensor (when AC powered) Opto-isolated inputs Wide range of prescaling Output relay contacts rated at 5A Output can be set to latch or pulse with programmable pulse duration Environmental protection to IP65 Standard DIN housing CE, UL and cUL approved

This versatile count up or count down predetermining counter/timer with prescaler has a wide range of innovative and attractive features. Designed with imagination and built to the highest standards it offers both counting and timing functions in one unit.

Features

  • Simple programming via menu driven display
  • High visibility supertwist LCD display can be viewed from any angle
  • Backlight programmable ON, OFF or AUTO
  • 40 years data retention with no power
  • Programmable decimal point up to 3 places
  • Operates from 85-265VAC or 10-26VDC
  • 12VDC output to drive a sensor (when AC powered)
  • Opto-isolated inputs
  • Wide range of prescaling
  • Output relay contacts rated at 5A
  • Output can be set to latch or pulse with programmable pulse duration
  • Environmental protection to IP65
  • Standard DIN housing
  • CE, UL and cUL approved
Supplier's Site
Lcd Prog Counter, 6 Digit, Single Preset; No. Of Digits / Alpha Trumeter - 37AJ7741 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Prog Counter, 6 Digit, Single Preset; No. Of Digits / Alpha Trumeter
37AJ7741
Lcd Prog Counter, 6 Digit, Single Preset; No. Of Digits / Alpha Trumeter 37AJ7741
LCD PROG COUNTER, 6 DIGIT, SINGLE PRESET; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:85VAC; Supply Voltage Max:265VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

LCD PROG COUNTER, 6 DIGIT, SINGLE PRESET; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:85VAC; Supply Voltage Max:265VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc. Trumeter Company, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Timers Digital Counters
Product Number 7932 7932 37AJ7741
Product Name Electronic Predetermining Counter 7932 Electronic Predetermining Counter/Timer Lcd Prog Counter, 6 Digit, Single Preset; No. Of Digits / Alpha Trumeter
Features Data Logger or Recorder
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C) 14 to ? F (-10 to ? C)
Number of Functions Multi Multi
Direction Up Count; Down Count; Bi-directional Counter Up Count; Down Count; Bi-directional Counter
Reset Manual; Auto Manual; Auto
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8493839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details