Trumeter Company, Inc. 6 Digit LCD Electronic Totalising Counter 7016

Description
The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected battery life of 3 to 4 years at 20°C Simple to install Integral de-bounce circuitry UL and cUL approved The counter increments when contacts are opened. They may be panel mounted with the optional bezels supplied.
Datasheet
Description
The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected battery life of 3 to 4 years at 20°C Simple to install Integral de-bounce circuitry UL and cUL approved The counter increments when contacts are opened. They may be panel mounted with the optional bezels supplied.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Digit LCD Electronic Totalising Counter - 7016 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
6 Digit LCD Electronic Totalising Counter
7016
6 Digit LCD Electronic Totalising Counter 7016
The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected battery life of 3 to 4 years at 20°C Simple to install Integral de-bounce circuitry UL and cUL approved The counter increments when contacts are opened. They may be panel mounted with the optional bezels supplied.

The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices.

Features

  • Self powered for 3-4 years using a 1.5V button cell
  • 4/6 digit 6mm character high contrast LCD display
  • Low power CMOS circuitry to achieve an expected battery life of 3 to 4 years at 20°C
  • Simple to install
  • Integral de-bounce circuitry
  • UL and cUL approved

The counter increments when contacts are opened. They may be panel mounted with the optional bezels supplied.

Supplier's Site
Lcd Counter, 6 Digit, 6Mm, 1.5V, Pc/abs; No. Of Digits / Alpha Trumeter - 37AJ7735 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 6 Digit, 6Mm, 1.5V, Pc/abs; No. Of Digits / Alpha Trumeter
37AJ7735
Lcd Counter, 6 Digit, 6Mm, 1.5V, Pc/abs; No. Of Digits / Alpha Trumeter 37AJ7735
LCD COUNTER, 6 DIGIT, 6MM, 1.5V, PC/ABS; No. of Digits / Alpha:6; Digit Height:6mm; Supply Voltage Min:-; Supply Voltage Max:1.5V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

LCD COUNTER, 6 DIGIT, 6MM, 1.5V, PC/ABS; No. of Digits / Alpha:6; Digit Height:6mm; Supply Voltage Min:-; Supply Voltage Max:1.5V; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc. Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 7016 37AJ7735
Product Name 6 Digit LCD Electronic Totalising Counter Lcd Counter, 6 Digit, 6Mm, 1.5V, Pc/abs; No. Of Digits / Alpha Trumeter
Operating Temperature 32 to 122 F (0 to 50 C) 32 to ? F (0 to ? C)
Number of Functions Single
Direction Up Count
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 2698518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details