TOTALIZING COUNTER, 3602 SERIES, 6 DIGITS, DUAL SHAFT, FULL FEET, 1:1 GEAR, TOP GOING, IP40, ROTARY INPUT. FREE 2 YEAR RADWELL WARRANTY
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 1:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 98182294 | 68Y5833 |
| Product Name | Timer/Counter | Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter |
| Operating Temperature | 14 to ? F (-10 to ? C) |