Trumeter Company, Inc. Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter 3602-001TC

Description
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 1:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes
Datasheet
Description
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 1:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter - 53X0991 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter
53X0991
Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter 53X0991
TOTALIZING COUNTER, 6DIGIT, 6.4MM, 1:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes

TOTALIZING COUNTER, 6DIGIT, 6.4MM, 1:1; No. of Digits / Alpha:6; Digit Height:6.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:3602 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 53X0991
Product Name Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input - LT80FR - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8494652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details