Trumeter Company, Inc. Lcd Counter, 8-Digit, 10-300Vdc, Panel; No. Of Digits / Alpha Trumeter 6308-0500-0000

Description
LCD COUNTER, 8-DIGIT, 10-300VDC, PANEL; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
LCD COUNTER, 8-DIGIT, 10-300VDC, PANEL; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter, 8-Digit, 10-300Vdc, Panel; No. Of Digits / Alpha Trumeter - 37AJ7897 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter, 8-Digit, 10-300Vdc, Panel; No. Of Digits / Alpha Trumeter
37AJ7897
Lcd Counter, 8-Digit, 10-300Vdc, Panel; No. Of Digits / Alpha Trumeter 37AJ7897
LCD COUNTER, 8-DIGIT, 10-300VDC, PANEL; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C RoHS Compliant: Yes

LCD COUNTER, 8-DIGIT, 10-300VDC, PANEL; No. of Digits / Alpha:8; Digit Height:8mm; Supply Voltage Min:10VDC; Supply Voltage Max:300VDC; Panel Cutout Height:22.6mm; Panel Cutout Width:45.5mm; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7897
Product Name Lcd Counter, 8-Digit, 10-300Vdc, Panel; No. Of Digits / Alpha Trumeter
Operating Temperature -4 to ? F (-20 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details