Trumeter Company, Inc. Die Cut Counter, 7Digit, 7Mm, Non Reset; No. Of Digits / Alpha Trumeter 7110-DIE

Description
DIE CUT COUNTER, 7DIGIT, 7MM, NON RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIE CUT COUNTER, 7DIGIT, 7MM, NON RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Die Cut Counter, 7Digit, 7Mm, Non Reset; No. Of Digits / Alpha Trumeter - 37AJ7737 - Newark, An Avnet Company
Chicago, IL, United States
Die Cut Counter, 7Digit, 7Mm, Non Reset; No. Of Digits / Alpha Trumeter
37AJ7737
Die Cut Counter, 7Digit, 7Mm, Non Reset; No. Of Digits / Alpha Trumeter 37AJ7737
DIE CUT COUNTER, 7DIGIT, 7MM, NON RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

DIE CUT COUNTER, 7DIGIT, 7MM, NON RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7737
Product Name Die Cut Counter, 7Digit, 7Mm, Non Reset; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2615018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details