A compact LCD counter designed for many applications, screw terminals ensures fast wiring and features including backlight (external 5VDC supply required), decimal point selection, count direction indication and 9mm high digits.
TOTALIZING COUNTER, 10-240 VAC, 10-110 VDC, 10 KHZ, NPN, 8 DIGIT, 0 -999999 MEASUREMENT RANGE, SWITCH/DRY CONTACT INPUT, MANUAL RESET, ELECTRICAL, PULSED, PCB MOUNT, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
| Trumeter Company, Inc. | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 7111 | 20571228 |
| Product Name | 8 Digit Self Powered Electronic LCD Counter | Timer/Counter |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | |
| Number of Functions | Single | |
| Direction | Up Count; Down Count; Bi-directional Counter | |
| Reset | Manual | |
| Display Type | LCD |