Trumeter Company, Inc. Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter R1-4916

Description
NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter - 59AC8682 - Newark, An Avnet Company
Chicago, IL, United States
Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter
59AC8682
Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter 59AC8682
NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

NON-RESET COUNTER, 6-DIGIT, 253VAC; No. of Digits / Alpha:6; Digit Height:0.16"; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 59AC8682
Product Name Non-Reset Counter, 6-Digit, 253Vac; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Counters - 8493863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Led
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details