Trumeter Company, Inc. Totalizing Counter; No. Of Digits / Alpha Trumeter SR2-4016

Description
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:24.38mm; Panel Cutout Width:30.48mm; Operating Temperature Min:-5°C; Operating Temperature Max:40°C RoHS Compliant: Yes
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:24.38mm; Panel Cutout Width:30.48mm; Operating Temperature Min:-5°C; Operating Temperature Max:40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Trumeter - 48M0911 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Trumeter
48M0911
Totalizing Counter; No. Of Digits / Alpha Trumeter 48M0911
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:24.38mm; Panel Cutout Width:30.48mm; Operating Temperature Min:-5°C; Operating Temperature Max:40°C RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:24.38mm; Panel Cutout Width:30.48mm; Operating Temperature Min:-5°C; Operating Temperature Max:40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48M0911
Product Name Totalizing Counter; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to 104 F (-5 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details