Trumeter Company, Inc. Lcd Counter; No. Of Digits / Alpha Trumeter 3400-7000

Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0084 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Counter; No. Of Digits / Alpha Trumeter
05N0084
Lcd Counter; No. Of Digits / Alpha Trumeter 05N0084
LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LCD COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:10V; Supply Voltage Max:300V; Panel Cutout Height:24.1mm; Panel Cutout Width:36.8mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 05N0084
Product Name Lcd Counter; No. Of Digits / Alpha Trumeter
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Direction Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Reset None; Manual; Auto; Automatic, manual, no reset
Display Type Lcd
View Details