Trumeter Company, Inc. Total Counter, 7 Digit, 3Mm, 24Vdc, Pcb; No. Of Digits / Alpha Trumeter T8-4017

Description
TOTAL COUNTER, 7 DIGIT, 3MM, 24VDC, PCB; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes
Datasheet
Description
TOTAL COUNTER, 7 DIGIT, 3MM, 24VDC, PCB; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Counter, 7 Digit, 3Mm, 24Vdc, Pcb; No. Of Digits / Alpha Trumeter - 27C9592 - Newark, An Avnet Company
Chicago, IL, United States
Total Counter, 7 Digit, 3Mm, 24Vdc, Pcb; No. Of Digits / Alpha Trumeter
27C9592
Total Counter, 7 Digit, 3Mm, 24Vdc, Pcb; No. Of Digits / Alpha Trumeter 27C9592
TOTAL COUNTER, 7 DIGIT, 3MM, 24VDC, PCB; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes

TOTAL COUNTER, 7 DIGIT, 3MM, 24VDC, PCB; No. of Digits / Alpha:7; Digit Height:3mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-5°C; Product Range:40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27C9592
Product Name Total Counter, 7 Digit, 3Mm, 24Vdc, Pcb; No. Of Digits / Alpha Trumeter
Operating Temperature 23 to ? F (-5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details