Trumeter Company, Inc. Total Counter, 4Digit, 4Mm, Bail Mount; No. Of Digits / Alpha Trumeter B8-4904

Description
TOTAL COUNTER, 4DIGIT, 4MM, BAIL MOUNT; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.7mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-26°C RoHS Compliant: Yes
Datasheet
Description
TOTAL COUNTER, 4DIGIT, 4MM, BAIL MOUNT; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.7mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-26°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Total Counter, 4Digit, 4Mm, Bail Mount; No. Of Digits / Alpha Trumeter - 27B4530 - Newark, An Avnet Company
Chicago, IL, United States
Total Counter, 4Digit, 4Mm, Bail Mount; No. Of Digits / Alpha Trumeter
27B4530
Total Counter, 4Digit, 4Mm, Bail Mount; No. Of Digits / Alpha Trumeter 27B4530
TOTAL COUNTER, 4DIGIT, 4MM, BAIL MOUNT; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.7mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-26°C RoHS Compliant: Yes

TOTAL COUNTER, 4DIGIT, 4MM, BAIL MOUNT; No. of Digits / Alpha:4; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:24VDC; Panel Cutout Height:25.7mm; Panel Cutout Width:37.1mm; Operating Temperature Min:-26°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 27B4530
Product Name Total Counter, 4Digit, 4Mm, Bail Mount; No. Of Digits / Alpha Trumeter
Operating Temperature -15 to ? F (-26 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 2698516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type LCD; LCD
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details