Trumeter Company, Inc. Die Cutting Counter, 7Digit, 7Mm, Reset; No. Of Digits / Alpha Trumeter 7110-DIE-R

Description
DIE CUTTING COUNTER, 7DIGIT, 7MM, RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIE CUTTING COUNTER, 7DIGIT, 7MM, RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Die Cutting Counter, 7Digit, 7Mm, Reset; No. Of Digits / Alpha Trumeter - 37AJ7738 - Newark, An Avnet Company
Chicago, IL, United States
Die Cutting Counter, 7Digit, 7Mm, Reset; No. Of Digits / Alpha Trumeter
37AJ7738
Die Cutting Counter, 7Digit, 7Mm, Reset; No. Of Digits / Alpha Trumeter 37AJ7738
DIE CUTTING COUNTER, 7DIGIT, 7MM, RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

DIE CUTTING COUNTER, 7DIGIT, 7MM, RESET; No. of Digits / Alpha:7; Digit Height:7mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 37AJ7738
Product Name Die Cutting Counter, 7Digit, 7Mm, Reset; No. Of Digits / Alpha Trumeter
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 2698518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details